TE Connectivity 2232781-1
- 收藏
- 对比
2232781-1
2460-2232781-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Tab, Mating Tab Width .187 in [4.75 mm], Size 1, 26.5 – 22.5 AWG Magnet Wire, .38 – .6 mm Magnet Wire, MAG-MATE
1最小包装量--
2232781-1详情
TE Connectivity 2232781-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2232781-1
TE Internal Description
TAB, 187 FASTON, MAG-MATE SLIM
Magnet Wire Terminal Typeu2009
Tab
Mating Tab Widthu2009
4.75u2009mmu2009[u2009.187u2009inu2009]
Mating Tab Thicknessu2009
.81u2009mmu2009[u2009.032u2009inu2009]
Compatible With Cavity Sizeu2009
Size 1
Magnet Wire Sizeu2009(AWG)
26.5 – 22.5
2232781-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。