TE Connectivity 2232793-1
- 收藏
- 对比
2232793-1
2460-2232793-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, 14 – 12 AWG Magnet Wire, 2 – 3.3 mm Magnet Wire, Crimp, Crimp Area Length 4.57 mm [.18 in], Tin Plating, AMPLIVAR
1最小包装量--
2232793-1详情
TE Connectivity 2232793-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stock Thickness (Magnet Wire Side)u2009
.64u2009mmu2009[u2009.025u2009inu2009]
Crimp Area Lengthu2009
4.57u2009mmu2009[u2009.18u2009inu2009]
Termination Method to Wire & Cableu2009
Crimp
Magnet Wire Sizeu2009(mm)
2 – 3.3
Magnet Wire Sizeu2009(AWG)
14 – 12
TE Internal Description
RING AMVAR 14-12 2 15025 BR
TE Internal #
2232793-1
2232793-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。