TE Connectivity 2-2336490-3
- 收藏
- 对比
2-2336490-3
2460-2-2336490-3
端子块 - 配件
--
大陆
立即发货

PCB Terminal Blocks, Header, Wire-to-Board, 3 Position, .197 in [5 mm] Centerline, 1 Row, 300 VAC, Printed Circuit Board, Dynamic 2000 Series
1最小包装量--
2-2336490-3详情
TE Connectivity 2-2336490-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
5u2009mmu2009[u2009.197u2009inu2009]
Number of Rowsu2009
1
TE Internal #
2-2336490-3
TE Internal Description
D2970 HDR 90 DEGREE 3POSN 1ROW Au
Terminal Block Connector Typeu2009
Header
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
3
2-2336490-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。