TE Connectivity 2-2342076-4
- 收藏
- 对比
2-2342076-4
2460-2-2342076-4
端子块 - 配件
--
大陆
立即发货

PCB Terminal Blocks, Header, Wire-to-Board, 24 Position, .138 in [3.5 mm] Centerline, 1 Row, 11 A, 300 VAC, Printed Circuit Board, Power & Signal
1最小包装量--
2-2342076-4详情
TE Connectivity 2-2342076-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
1
Centerline (Pitch)u2009
3.5u2009mmu2009[u2009.138u2009inu2009]
Number of Positionsu2009
24
Connector Systemu2009
Wire-to-Board
Terminal Block Connector Typeu2009
Header
TE Internal Description
24POS HDR 90 DEG,HT,3.5MM PITCH,TL1.9MM
TE Internal #
2-2342076-4
2-2342076-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。