TE Connectivity 2238087-1
- 收藏
- 对比
2238087-1
2460-2238087-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Tab, Mating Tab Width .11 in [2.79 mm], Size 1, Insulation Displacement (IDC), Tin Plating, None, Length 10.97 mm [.431 in]
1最小包装量--
2238087-1详情
TE Connectivity 2238087-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Termination Method to Wire & Cableu2009
Insulation Displacement (IDC)
Compatible With Cavity Sizeu2009
Size 1
Mating Tab Thicknessu2009
.51u2009mmu2009[u2009.02u2009inu2009]
Mating Tab Widthu2009
2.79u2009mmu2009[u2009.11u2009inu2009]
Magnet Wire Terminal Typeu2009
Tab
TE Internal Description
MAG-MATE TAB 34-33 CU / 33-31 AL TPBR
TE Internal #
2238087-1
2238087-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。