TE Connectivity 2-284513-4
- 收藏
- 对比
2-284513-4
2460-2-284513-4
端子块 - 配件
--
大陆
立即发货

PCB Terminal Blocks, Header, Wire-to-Board, 24 Position, .15 in [3.81 mm] Centerline, 1 Row, 30 – 14 AWG Wire Size, .05 – 2 mm² Wire Size, 11 A
1最小包装量--
2-284513-4详情
TE Connectivity 2-284513-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
1
Centerline (Pitch)u2009
3.81u2009mmu2009[u2009.15u2009inu2009]
Number of Positionsu2009
24
Connector Systemu2009
Wire-to-Board
Terminal Block Connector Typeu2009
Header
TE Internal Description
24 POS TERMI-BLOK HDR 900 POL.
TE Internal #
2-284513-4
2-284513-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。