TE Connectivity 232-0048-0127-S
- 收藏
- 对比
232-0048-0127-S
2460-232-0048-0127-S
RFI 和 EMI - 屏蔽和吸收材料
--
大陆
立即发货

Knitted Wire EMI Gasket, Rectangular, .189 in [4.8 mm] Thick, .25 m [.82 ft] Long, 12.7 mm [.5 in] Wide, Monel Binding Wire, Kemtron 200 Series
1最小包装量--
232-0048-0127-S详情
TE Connectivity 232-0048-0127-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Widthu2009
12.7u2009mmu2009[u2009.5u2009inu2009]
Product Lengthu2009
.25u2009mu2009[u2009.82u2009ftu2009]
TE Internal #
2423823-1
TE Internal Description
Rect Sil Sponge Core Mon 4.8x12.7 L0.25m
Gasket Typeu2009
Knitted Wire EMI Gasket
Gasket Shapeu2009
Rectangular
Product Thicknessu2009
4.8u2009mmu2009[u2009.189u2009inu2009]
232-0048-0127-S拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。