TE Connectivity 2348500-2
- 收藏
- 对比
2348500-2
2460-2348500-2
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Blade Receptacle, 1601426, .45 – 1 mm Aluminum Wire, SIAMEZE IDC, Tin Plating, None, Length 7.62 mm [.3 in], Reel/Carton
1最小包装量--
2348500-2详情
TE Connectivity 2348500-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Termination Method to Wire & Cableu2009
SIAMEZE IDC
Aluminum Wire Sizeu2009(mm)
.45 – 1
Compatible With Cavity Sizeu2009
1601426
Mating Tab Thicknessu2009
.51u2009mmu2009[u2009.02u2009inu2009]
Magnet Wire Terminal Typeu2009
Blade Receptacle
TE Internal Description
WIRE TO BLADE SMZ TERMINAL FOR AL WIRE
TE Internal #
2348500-2
2348500-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。