TE Connectivity 2348504-2
- 收藏
- 对比
2348504-2
2460-2348504-2
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Tab / Dual Connection Terminal, Mating Tab Width .25 in [6.35 mm], 1601425, .45 – 1 mm Aluminum Wire, .45 – 1 mm Magnet Wire
1最小包装量--
2348504-2详情
TE Connectivity 2348504-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2348504-2
TE Internal Description
STD RANGE WIRE TO .250 X .032 TAB SMZ
Magnet Wire Terminal Typeu2009
Dual Connection Terminal, Tab
Mating Tab Widthu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Mating Tab Thicknessu2009
.81u2009mmu2009[u2009.032u2009inu2009]
Compatible With Cavity Sizeu2009
1601425
Aluminum Wire Sizeu2009(mm)
.45 – 1
2348504-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。