TE Connectivity 2350397-2
- 收藏
- 对比
2350397-2
2460-2350397-2
端子块 - 配件
--
大陆
立即发货

PCB Terminal Blocks, Plug, Wire-to-Board, 2 Position, .196 in [5 mm] Centerline, 1 Row, Top Wire Entry Angle, 26 – 12 AWG Wire Size
1最小包装量--
2350397-2详情
TE Connectivity 2350397-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
1
Centerline (Pitch)u2009
5u2009mmu2009[u2009.196u2009inu2009]
Number of Positionsu2009
2
Connector Systemu2009
Wire-to-Board
Terminal Block Connector Typeu2009
Plug
TE Internal Description
2 POS SPRING TB PLUG, PITCH 5.00
TE Internal #
2350397-2
2350397-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。