TE Connectivity 2355931-2
- 收藏
- 对比
2355931-2
2460-2355931-2
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, Cold Applied, 26/35(40.5) kV, Cross-Section 50 – 150 mm², 3 Core, Rubber, Steel Tape Armoring, Tape/Wire
1最小包装量--
2355931-2详情
TE Connectivity 2355931-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Joints & Splice Voltage Classu2009(kV)
26/35(40.5)
Joints & Splice Technologyu2009
Cold Applied
Installation Instructionu2009
Chinese
Cross-Section Rangeu2009(mm²)
50 – 150
Number of Coresu2009
3
TE Internal Description
CWJT-35-5015
TE Internal #
2355931-2
2355931-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。