TE Connectivity 2363203-1
- 收藏
- 对比
2363203-1
2460-2363203-1
连接器,连接线
--
大陆
立即发货

PCB Terminals, PCB Pin, PCB Hole Diameter 1 mm, 22 – 24 AWG Wire Size, Crimp, Pre-Tin Plating, Nickel, Reel, Terminates To Printed Circuit Board
1最小包装量--
2363203-1详情
TE Connectivity 2363203-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2363203-1
TE Internal Description
Crimp Terminal, 22-24AWG, AMPIN
PCB Terminal Typeu2009
PCB 引脚
PCB Thickness (Recommended)u2009(mm)
1.6
PCB Hole Diameteru2009(mm)
1
Profile Height from PCBu2009(mm)
2.6
Accepts Wire Insulation Diameter Rangeu2009(mm)
1.4 – 1.6
2363203-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。