TE Connectivity 2366999-1
- 收藏
- 对比
2366999-1
2460-2366999-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Pin, Mating Tab Width .5 mm, Special, .1 – .25 mm Magnet Wire, Tin Plating, Reeled with Interleaving Paper, Copper Wire
1最小包装量--
2366999-1详情
TE Connectivity 2366999-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Magnet Wire Sizeu2009(mm)
.1 – .25
Compatible With Cavity Sizeu2009
Special
Mating Tab Thicknessu2009(mm)
.5
Mating Tab Widthu2009(mm)
.5
Magnet Wire Terminal Typeu2009
Pin
TE Internal Description
Nano MAG-MATE terminals
TE Internal #
2366999-1
2366999-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。