TE Connectivity 2-532433-1
- 收藏
- 对比
2-532433-1详情
TE Connectivity 2-532433-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
2-532433-1
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.75
Manufacturer Series
532433
Mounting Styles
STRAIGHT
Number of Rows Loaded
3
连接器类型
板连接器
附加功能
HIGH DENSITY
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
54
端子间距
2.54 mm
Reach合规守则
unknown
触点性别
MALE
主体/外壳样式
PLUG
终端类型
SOLDER
2-532433-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。