TE Connectivity 281622-2
- 收藏
- 对比
281622-2
2460-281622-2
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Poke-In, Lead Wire Size 22 – 18 AWG, Lead Wire Size .326 – .8 mm², Crimp / Insulation Displacement (IDC), MAG-MATE
1最小包装量--
281622-2详情
TE Connectivity 281622-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
281622-2
TE Internal Description
MAG-MATE TAB STD SNPL
Magnet Wire Terminal Typeu2009
Poke-In
Accepts Wire Insulation Diameter (Max)u2009
3u2009mmu2009[u2009.118u2009inu2009]
Lead Wire Sizeu2009(AWG)
22 – 18
Lead Wire Sizeu2009(mm²)
.326 – .8
Accepts Wire Insulation Diameter Rangeu2009
3u2009mmu2009[u2009.118u2009inu2009]
281622-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。