TE Connectivity 281937-3
- 收藏
- 对比
281937-3详情
TE Connectivity 281937-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Termination Method
Crimp
Contact Materials
Brass
For Use With
Multi-Interlock Mark II Connector Housing
Rohs Code
有
Manufacturer Part Number
281937-3
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
1.7
Manufacturer Series
281937
系列
Multi-Interlock Mark II
性别
Male
Reach合规守则
compliant
Brand Name
AMP
连接器支持类型
连接器附件
281937-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。