TE Connectivity 2825276-1
- 收藏
- 对比
2825276-1
2460-2825276-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, RAST 5D, .43 – .56 mm Aluminum Wire, 22 – 20 AWG Magnet Wire, .32 – .5 mm Magnet Wire, Insulation Displacement (IDC)
1最小包装量--
2825276-1详情
TE Connectivity 2825276-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
MAG MATE CONT. 5D
Magnet Wire Terminal Typeu2009
RAST 5D
Aluminum Wire Sizeu2009(mm)
.43 – .56
Magnet Wire Sizeu2009(AWG)
22 – 20
Magnet Wire Sizeu2009(mm)
.32 – .5
Termination Method to Wire & Cableu2009
Insulation Displacement (IDC)
TE Internal #
2825276-1
2825276-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。