TE Connectivity 2825538-1
- 收藏
- 对比
2825538-1
2460-2825538-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Tab, Mating Tab Width .188 in [4.78 mm], Size 2, .57 – .72 mm Aluminum Wire, 25 – 22 AWG Magnet Wire, .45 – .64 mm Magnet Wire
1最小包装量--
2825538-1详情
TE Connectivity 2825538-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2825538-1
TE Internal Description
MAG-MATE 25-22 187 FTAB TPBR
Magnet Wire Terminal Typeu2009
Tab
Mating Tab Widthu2009
4.78u2009mmu2009[u2009.188u2009inu2009]
Mating Tab Thicknessu2009
.51u2009mmu2009[u2009.02u2009inu2009]
Aluminum Wire Sizeu2009(mm)
.57 – .72
Compatible With Cavity Sizeu2009
Size 2
2825538-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。