TE Connectivity 2825667-1
- 收藏
- 对比
2825667-1
2460-2825667-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Multispring Pin, 19 – 17 AWG Magnet Wire, .85 – 1.12 mm Magnet Wire, Insulation Displacement (IDC), Tin Plating
1最小包装量--
2825667-1详情
TE Connectivity 2825667-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2825667-1
TE Internal Description
MAG-MATE Slim Line with Multispring
Magnet Wire Terminal Typeu2009
Multispring Pin
Mating Tab Thicknessu2009
.81u2009mmu2009[u2009.032u2009inu2009]
Mating Pin Diameteru2009
.8u2009mmu2009[u2009.031u2009inu2009]
Magnet Wire Sizeu2009(AWG)
19 – 17
Magnet Wire Sizeu2009(mm)
.85 – 1.12
2825667-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。