TE Connectivity 282830-2
- 收藏
- 对比
282830-2
2460-282830-2
端子块 - 配件
--
大陆
立即发货

PCB Terminal Blocks, Plug, Wire-to-Board, 2 Position, .197 in [5 mm] Centerline, 1 Row, Side Wire Entry Angle, 30 – 12 AWG Wire Size
1最小包装量--
282830-2详情
TE Connectivity 282830-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
282830-2
TE Internal Description
TERMI-BLOK PLUG 90&180 2P. 5
Terminal Block Connector Typeu2009
Plug
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
2
Centerline (Pitch)u2009
5u2009mmu2009[u2009.197u2009inu2009]
Number of Rowsu2009
1
282830-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。