TE Connectivity 282858-9
- 收藏
- 对比
282858-9
2460-282858-9
端子块 - 配件
--
大陆
立即发货

PCB Terminal Blocks, Header, Wire-to-Board, 9 Position, .394 in [10 mm] Centerline, 1 Row, Side Wire Entry Angle, 30 – 12 AWG Wire Size
1最小包装量--
282858-9详情
TE Connectivity 282858-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
1
Centerline (Pitch)u2009
10u2009mmu2009[u2009.394u2009inu2009]
Number of Positionsu2009
9
Connector Systemu2009
Wire-to-Board
Terminal Block Connector Typeu2009
Header
TE Internal Description
9P. TERMI-BLOK PCB MOUNT 90
TE Internal #
282858-9
282858-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。