TE Connectivity 284043-7
- 收藏
- 对比
284043-7
2460-284043-7
端子块 - 配件
--
大陆
立即发货

PCB Terminal Blocks, Plug, Wire-to-Board, 7 Position, .3 in [7.62 mm] Centerline, 1 Row, Side Wire Entry Angle, 30 – 12 AWG Wire Size
1最小包装量--
284043-7详情
TE Connectivity 284043-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
7
Centerline (Pitch)u2009
7.62u2009mmu2009[u2009.3u2009inu2009]
Number of Rowsu2009
1
Connector Systemu2009
Wire-to-Board
Terminal Block Connector Typeu2009
Plug
TE Internal Description
TERMI-BLOK VERTICAL PLUG STACK
TE Internal #
284043-7
284043-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。