TE Connectivity 284633-1
- 收藏
- 对比
284633-1
2460-284633-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Receptacle, Lead Wire Size 18 – 16 AWG, Lead Wire Size .8 – 1.3 mm², Crimp, Tin Plating, Length 17 mm [.669 in], Strip
1最小包装量--
284633-1详情
TE Connectivity 284633-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Wire Sizeu2009(mm²)
.8 – 1.3
Accepts Wire Insulation Diameter Rangeu2009
1.5 – 2.62u2009mmu2009[u2009.059 – .103u2009inu2009]
Accepts Wire Insulation Diameter (Max)u2009
2.62u2009mmu2009[u2009.103u2009inu2009]
Mating Pin Diameteru2009
2.29u2009mmu2009[u2009.09u2009inu2009]
Magnet Wire Terminal Typeu2009
Receptacle
TE Internal Description
SPEC. CLUSTER CONTACT TIN PLAT
TE Internal #
284633-1
284633-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。