TE Connectivity 284688-2
- 收藏
- 对比
284688-2详情
TE Connectivity 284688-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
284688-2
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.73
Manufacturer Series
284688
无铅代码
有
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
compliant
Brand Name
AMP
端子和接线板类型
标签终端
终端性别
MALE
284688-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。