TE Connectivity 293660-5
- 收藏
- 对比
293660-5详情
TE Connectivity 293660-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyamide
Product Diameter (mm)
24(mm)
Product Depth (mm)
Not Required(mm)
Unit Weight
0.197534 oz
Factory Pack QuantityFactory Pack Quantity
250
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
NECTOR
RoHS
Details
系列
NECTOR M
包装
Bulk
类型
Nut
颜色
Natural
子类别
Power
家人
NECTOR M Power System
产品类别
照明连接器
产品类别
照明连接器
产品长度(mm)
29(mm)
产品高度(mm)
Not Required(mm)
293660-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity









哦! 它是空的。