TE Connectivity 2-964339-2
- 收藏
- 对比
2-964339-2
2460-2-964339-2
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Leaf, Mating Tab Width .134 in [3.4 mm], Size 2, 33 – 31 AWG Magnet Wire, .18 – .27 mm Magnet Wire, MAG-MATE
1最小包装量--
2-964339-2详情
TE Connectivity 2-964339-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Magnet Wire Sizeu2009(AWG)
33 – 31
Compatible With Cavity Sizeu2009
Size 2
Mating Tab Thicknessu2009
.5u2009mmu2009[u2009.02u2009inu2009]
Mating Tab Widthu2009
3.4u2009mmu2009[u2009.134u2009inu2009]
Magnet Wire Terminal Typeu2009
Leaf
TE Internal Description
MAG MATE CONTACT MK II
TE Internal #
2-964339-2
2-964339-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。