TE Connectivity 2RL-1250
- 收藏
- 对比
2RL-1250
2460-2RL-1250
无类别的
--
大陆
立即发货

Current Transformer; Ct Construction:Non-Ansi Rated Window Type; Current Ratio:125:5; Accuracy Class:Class 1; Power Rating:2.5Va; Window Diameter:26.7Mm; Frequency Range:50Hz To 400Hz; Transformer Mounting:Chassis Mount Rohs Compliant: Na /Crompton Te Connectivity 2RL-1250
1最小包装量--
添加到询价列表







哦! 它是空的。