TE Connectivity 2SHT-750
- 收藏
- 对比
2SHT-750
2460-2SHT-750
无类别的
--
大陆
立即发货

Current Transformer; Ct Construction:Non-Ansi Rated Window Type; Current Ratio:75:5; Accuracy Class:Class 3; Power Rating:2Va; Window Diameter:28.7Mm; Frequency Range:50Hz To 400Hz; Transformer Mounting:Bracket Mount Rohs Compliant: Na /Crompton Te Connectivity 2SHT-750
1最小包装量--
添加到询价列表







哦! 它是空的。