TE Connectivity 3-1437348-8
- 收藏
- 对比
3-1437348-8
2460-3-1437348-8
连接器,连接线
--
大陆
立即发货

3-1437348-8 datasheet pdf and Connectors, Interconnects product details from TE Connectivity stock available at utmel
1最小包装量--
3-1437348-8详情
TE Connectivity 3-1437348-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
直角
Termination Method
Solder
Mounting
通孔
Mounting Styles
通孔
RoHS
Non-Compliant
Package
Box
厂商
TE Connectivity
Product Status
活跃
系列
*
类型
无罩头排
行数
1
性别
Plug
接头数量
10 POS
产品长度
30.8 mm
3-1437348-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。