TE Connectivity 3-1437661-8
- 收藏
- 对比
3-1437661-8
2460-3-1437661-8
连接器,连接线
--
大陆
立即发货

Connector Accessories 7 POS Barrier Strip Press Fit Cover Black
1最小包装量--
3-1437661-8详情
TE Connectivity 3-1437661-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
聚苯醚
Manufacturer Part Number
3-1437661-8
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.71
Approvals
UL
Manufacturer Series
1437661
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
接线端子附件
装配项目名称
PROTECTIVE COVER
3-1437661-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。