TE Connectivity 3-1589484-6
- 收藏
- 对比
3-1589484-6
2460-3-1589484-6
连接器,连接线
--
大陆
立即发货

Conn Rectangular RCP 15 POS 0.63mm Solder ST SMD - Tape and Reel (Alt: 3-1589484-6)
1最小包装量--
3-1589484-6详情
TE Connectivity 3-1589484-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
Manufacturer Part Number
3-1589484-6
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.76
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
1589484
连接器类型
D 纳米连接器
Reach合规守则
compliant
3-1589484-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。