TE Connectivity 316292-2
- 收藏
- 对比
316292-2
2460-316292-2
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Receptacle, 18 – 13 AWG Magnet Wire, .82 – 2.6 mm Magnet Wire, Crimp, Crimp Area Length 9.35 mm [.368 in], Tin Plating
1最小包装量--
316292-2详情
TE Connectivity 316292-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Magnet Wire Sizeu2009(AWG)
18 – 13
Accepts Wire Insulation Diameter Rangeu2009
1.6 – 4u2009mmu2009[u2009.062 – .157u2009inu2009]
Accepts Wire Insulation Diameter (Max)u2009
4u2009mmu2009[u2009.157u2009inu2009]
Mating Pin Diameteru2009
3.2u2009mmu2009[u2009.125u2009inu2009]
Magnet Wire Terminal Typeu2009
Receptacle
TE Internal Description
3.2 CLUSTER REC L-TYPE
TE Internal #
316292-2
316292-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。