TE Connectivity 3-1734712-1
- 收藏
- 对比
3-1734712-1
2460-3-1734712-1
模块化连接器 - 插头
--
大陆
立即发货

Combo Jacks, 1 x 2, Multiple Ports, RJ11 / RJ45, Low Profile, Combo Jacks, Standard Connector Contact Density, Jack, Shielded, Inverted - Latch Up
1最小包装量--
3-1734712-1详情
TE Connectivity 3-1734712-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular Jacks & Plugs Productsu2009
Combo Jacks
Connector Profileu2009
Low
Modular Jack & Plug Interface Typeu2009
RJ11 / RJ45
Port Configurationu2009
Multiple Ports
Port Matrix Configurationu2009
1 x 2
TE Internal Description
RJ45/RJ11, 6P6C, W/O LED, 6uAu
TE Internal #
3-1734712-1
3-1734712-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。