TE Connectivity 3-1734795-2
- 收藏
- 对比
3-1734795-2
2460-3-1734795-2
模块化连接器 - 插头
--
大陆
立即发货

RJ45 Connectors, RJ45, Single Port, 1 x 1, RJ Type Jacks & Plugs, Standard Connector Contact Density, Jack, Shielded, Cat 3, Inverted - Latch Up
1最小包装量--
3-1734795-2详情
TE Connectivity 3-1734795-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1734795-2
TE Internal Description
RJ45,8P8C,SHD,W/O LED,DIP, 6uAu
Modular Jack & Plug Interface Typeu2009
RJ45
Port Configurationu2009
单端口
Port Matrix Configurationu2009
1 x 1
Modular Jacks & Plugs Productsu2009
RJ Type Jacks & Plugs
Connector Contact Densityu2009
Standard
3-1734795-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。