TE Connectivity 3-520459-3
- 收藏
- 对比
3-520459-3
2460-3-520459-3
连接器,连接线
--
大陆
立即发货

CONNECTOR, 8 CONTACT(S), FEMALE, RIGHT ANGLE TELECOM AND DATACOM CONNECTOR, SOLDER, RECEPTACLE
1最小包装量--
3-520459-3详情
TE Connectivity 3-520459-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
板和面板
外壳材料
BRASS
Contact Finish Mating
GOLD (50) OVER NICKEL
Insulator Material
POLYESTER
Rohs Code
无
Manufacturer Part Number
3-520459-3
Mounting Styles
RIGHT ANGLE
Contact Materials
PHOSPHOR BRONZE
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.88
Manufacturer Series
520459
JESD-609代码
e4
连接器类型
电信和数据通信连接器
附加功能
POLARIZED, SHIELDED, SIDE ENTRY
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
8
Reach合规守则
unknown
外壳完成
锡铅
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
UL可燃性规范
94V-0
空壳
NO
主体/外壳样式
RECEPTACLE
终端类型
SOLDER
触点表面处理 终端
GOLD (50) OVER NICKEL
3-520459-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。