TE Connectivity 363549-000
- 收藏
- 对比
363549-000详情
TE Connectivity 363549-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
11 Weeks
面板安装
NO
Contact Finish Mating
未说明
Rohs Code
无
Manufacturer Part Number
363549-000
Mounting Styles
STRAIGHT
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.53
ECCN 代码
EAR99
连接器类型
RF TRIAXIAL-TWINAX CONNECTOR
HTS代码
8536.69.40.10
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
触点性别
MALE
主体/外壳样式
PLUG
耦合类型
THREADED
363549-000拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。