TE Connectivity 3-964337-7
- 收藏
- 对比
3-964337-7
2460-3-964337-7
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Leaf, Mating Tab Width .134 in [3.4 mm], Size 2, 33 – 31 AWG Magnet Wire, .18 – .27 mm Magnet Wire, MAG-MATE
1最小包装量--
3-964337-7详情
TE Connectivity 3-964337-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-964337-7
TE Internal Description
MAG MATE KONT MKII
Magnet Wire Terminal Typeu2009
Leaf
Mating Tab Widthu2009
3.4u2009mmu2009[u2009.134u2009inu2009]
Mating Tab Thicknessu2009
.5u2009mmu2009[u2009.02u2009inu2009]
Compatible With Cavity Sizeu2009
Size 2
Magnet Wire Sizeu2009(AWG)
33 – 31
3-964337-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。