TE Connectivity 3PCV-03-006
- 收藏
- 对比
3PCV-03-006
2460-3PCV-03-006
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Tri-Barrier, Printed Circuit Pin, Wire-to-Board, 3 Position, 6.35 mm [.25 in] Centerline, 1 Row, 300 V, Buchanan 3 Series
--最小包装量--
3PCV-03-006详情
TE Connectivity 3PCV-03-006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Number of Positionsu2009
3
Connector Systemu2009
Wire-to-Board
Bottom Termination Typeu2009
Printed Circuit Pin
Barrier Strip Styleu2009
Tri-Barrier
TE Internal Description
3PCV-03-006=3PCV ASSEMBLY
TE Internal #
3-1437646-9
3PCV-03-006拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。