TE Connectivity 406436-1
- 收藏
- 对比
406436-1
2460-406436-1
连接器,连接线
--
大陆
立即发货

CONNECTOR, 8 CONTACT(S), FEMALE, STRAIGHT TELECOM AND DATACOM CONNECTOR, SOLDER, JACK
1最小包装量--
406436-1详情
TE Connectivity 406436-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
外壳材料
铜合金
Contact Finish Mating
GOLD (50)
Insulator Material
POLYBUTYLENE TEREPHTHALATE-POLYESTER
Rohs Code
无
Manufacturer Part Number
406436-1
Mounting Styles
STRAIGHT
Contact Materials
PHOSPHOR BRONZE
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.85
Manufacturer Series
406436
JESD-609代码
e0
连接器类型
电信和数据通信连接器
附加功能
LATCHED, SHIELDED
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
8
Reach合规守则
unknown
外壳完成
锡铅
触点性别
FEMALE
UL可燃性规范
94V-0
空壳
NO
主体/外壳样式
JACK
终端类型
SOLDER
触点表面处理 终端
锡铅过镍
406436-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。