TE Connectivity 4-1377172-0
- 收藏
- 对比
4-1377172-0详情
TE Connectivity 4-1377172-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks, 1 Day
Unit Weight
1.137867 oz
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
TE Connectivity
Brand
TE Connectivity
Tradename
PLASTI-GRIP
RoHS
Details
Rohs Code
有
Manufacturer Part Number
4-1377172-0
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.69
Manufacturer Series
1377172
ECCN 代码
EAR99
类型
Ring
HTS代码
8536.90.40.00
子类别
Terminals
Reach合规守则
compliant
Brand Name
AMP
端子和接线板类型
环形端子
产品类别
Terminals
产品
螺丝端子
产品类别
Terminals
4-1377172-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。