TE Connectivity 4-1601110-2
- 收藏
- 对比
4-1601110-2
2460-4-1601110-2
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Tab, Mating Tab Width .047 in [1.2 mm], 34 – 18 AWG Magnet Wire, .16 – 1.02 mm Magnet Wire, SIAMEZE
1最小包装量--
4-1601110-2详情
TE Connectivity 4-1601110-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1601110-2
TE Internal Description
131-181-014=TAB,1.2X.81,STDSMZ
Magnet Wire Terminal Typeu2009
Tab
Mating Tab Widthu2009
1.2u2009mmu2009[u2009.047u2009inu2009]
Mating Tab Thicknessu2009
.81u2009mmu2009[u2009.032u2009inu2009]
Magnet Wire Sizeu2009(mm)
.16 – 1.02
Magnet Wire Sizeu2009(AWG)
34 – 18
4-1601110-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。