TE Connectivity 4-1601237-1
- 收藏
- 对比
4-1601237-1
2460-4-1601237-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Wire-to-Wire, Lead Wire Size 20 AWG, Lead Wire Size .5 mm², 36 – 27 AWG Magnet Wire, .13 – .36 mm Magnet Wire, SIAMEZE
1最小包装量--
4-1601237-1详情
TE Connectivity 4-1601237-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Magnet Wire Sizeu2009(mm)
.13 – .36
Magnet Wire Sizeu2009(AWG)
36 – 27
Lead Wire Sizeu2009(AWG)
20
Lead Wire Sizeu2009(mm²)
.5
Magnet Wire Terminal Typeu2009
Wire-to-Wire
TE Internal Description
WIRE2WIRE,FINE,SMZ
TE Internal #
4-1601237-1
4-1601237-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。