TE Connectivity 444070-2
- 收藏
- 对比
444070-2
2460-444070-2
连接器,连接线
--
大陆
立即发货

Special Purpose Terminals, Tab, 20 – 18 AWG Wire Size, .5 – .9 mm² Wire Size, Unplated Plating, Length .791 in [20.1 mm], Box, Right Angle
1最小包装量--
444070-2详情
TE Connectivity 444070-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
444070-2
TE Internal Description
TERMINAL BOARD INS DISPLAC 6.3 TAB BR
Special Purpose Terminal Typeu2009
Tab
Heavy Dutyu2009
无
Wire Sizeu2009(AWG)
20 – 18
Wire Sizeu2009(mm²)
.5 – .9
Terminal Material Thicknessu2009
.8u2009mmu2009[u2009.031u2009inu2009]
444070-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。