TE Connectivity 4-592629-4
- 收藏
- 对比
4-592629-4
2460-4-592629-4
端子接线系统
--
大陆
立即发货

Terminal Junction Modules, Feedback Module, 21 Contact Points, Wire-to-Wire, 21 Position, .1 in [2.54 mm] Centerline, Wire & Cable, Board Mount
1最小包装量--
4-592629-4详情
TE Connectivity 4-592629-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
21
TE Internal #
4-592629-4
TE Internal Description
TERM JCT,F/B SZ 21,36 BUSS
Mil-Spec
M81714/17-D36
Terminal Junction System Component Typeu2009
反馈模块
Number of Contact Pointsu2009
21
Compatible With Contact Sizeu2009
21
4-592629-4拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。