TE Connectivity 4DB-R108-06
- 收藏
- 对比
4DB-R108-06
2460-4DB-R108-06
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Dual Barrier, Right Angle, Wire-to-Board, 6 Position, 8.26 mm [.325 in] Centerline, 1 Row, 150 V / 300 V, Buchanan 4DB Series
1最小包装量--
4DB-R108-06详情
TE Connectivity 4DB-R108-06重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-1437667-5
TE Internal Description
4DB-R108-06=4DB ASSEMBLY
Barrier Strip Styleu2009
Dual Barrier
Bottom Termination Typeu2009
直角
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
6
Centerline (Pitch)u2009
8.26u2009mmu2009[u2009.325u2009inu2009]
4DB-R108-06拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。