TE Connectivity 4PCR-02-006
- 收藏
- 对比
4PCR-02-006
2460-4PCR-02-006
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Tri-Barrier, Printed Circuit, Wire-to-Board, 2 Position, 8.26 mm [.325 in] Centerline, 1 Row, 300 V, Buchanan 4 Series
1最小包装量--
4PCR-02-006详情
TE Connectivity 4PCR-02-006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
8.26u2009mmu2009[u2009.325u2009inu2009]
Number of Positionsu2009
2
Connector Systemu2009
Wire-to-Board
Bottom Termination Typeu2009
印刷电路
Barrier Strip Styleu2009
Tri-Barrier
TE Internal Description
4PCR-02-006=4PCR ASSEMBLY
TE Internal #
1-1437648-8
4PCR-02-006拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。