TE Connectivity 4PCV-10-006
- 收藏
- 对比
4PCV-10-006
2460-4PCV-10-006
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Tri-Barrier, Printed Circuit Pin, Wire-to-Board, 10 Position, 8.26 mm [.325 in] Centerline, 1 Row, 300 V / 150 V, Buchanan 4 Series
1最小包装量--
4PCV-10-006详情
TE Connectivity 4PCV-10-006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1437649-5
TE Internal Description
4PCV-10-006=4PCV ASSEMBLY
Barrier Strip Styleu2009
Tri-Barrier
Bottom Termination Typeu2009
Printed Circuit Pin
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
10
Centerline (Pitch)u2009
8.26u2009mmu2009[u2009.325u2009inu2009]
4PCV-10-006拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。