TE Connectivity 5082-2241-00
- 收藏
- 对比
5082-2241-00
2460-5082-2241-00
连接器,连接线
--
大陆
立即发货

Conn SMA-SMC Adapter PL/F ST Gold
1最小包装量--
5082-2241-00详情
TE Connectivity 5082-2241-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
5082-2241-00
Risk Rank
5.24
Contact Finish Mating
AU,AU
Contact Materials
BRASS,BRASS
Insulator Material
聚四氟乙烯
Manufacturer Series
5082-2241-00
Mounting Styles
STRAIGHT
ECCN 代码
EAR99
连接器类型
射频连接器适配器
HTS代码
8536.69.80.00
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
not_compliant
可靠性
COMMERCIAL
触点样式
COAX
主体/外壳样式
PLUG-JACK
耦合类型
THREADED-THREADED
适配器样式
SMA-SMC
5082-2241-00拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。