TE Connectivity 5-1241920-1
- 收藏
- 对比
5-1241920-1
2460-5-1241920-1
连接器,连接线
--
大陆
立即发货

5-1241920-1 datasheet pdf and Connectors, Interconnects product details from TE Connectivity stock available at utmel
1最小包装量--
5-1241920-1详情
TE Connectivity 5-1241920-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 60 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
10000
Mounting Styles
Cable Mount / Free Hanging
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
类型
快速连接
子类别
汽车连接器
触点类型
Socket
额定电流
7.5 A
终端样式
Crimp
触点性别
Socket (Female)
产品类别
汽车连接器
产品
Terminals
产品类别
汽车连接器
5-1241920-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。