TE Connectivity 5-1452013-1
- 收藏
- 对比
5-1452013-1详情
TE Connectivity 5-1452013-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 60 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
10000
Mounting Styles
Cable Mount / Free Hanging
Manufacturer
TE Connectivity
Brand
TE Connectivity
Rohs Code
有
Manufacturer Part Number
5-1452013-1
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.7
类型
快速连接
子类别
汽车连接器
触点类型
Socket
Reach合规守则
compliant
额定电流
7.5 A
终端样式
Crimp
触点性别
Socket (Female)
Brand Name
TE Connectivity
连接器支持类型
连接器附件
产品类别
汽车连接器
产品
Terminals
产品类别
汽车连接器
5-1452013-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。